web counter

Analog Devices Inc. SSM2167Z-EVALBOARD EVAL FOR SSM2167

Analog Devices Inc. SSM2167Z-EVAL Reference Design 2
Analog Devices Inc. SSM2167Z-EVAL Reference Design 1
Analog Devices Inc. SSM2167Z-EVAL Reference Design 2
Analog Devices Inc. SSM2167Z-EVAL Reference Design 1
Analog Devices Inc. SSM2167Z-EVAL Reference Design 1
Analog Devices Inc. SSM2167Z-EVAL Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioAudio MixerConference DevicesDesktop PCWireless HeadsetSurveillance and Security System

ECAD Model:

Description

The Analog Devices SSM2167Z-EVAL is a 1-channel audio power amplifier designed for audio mixer, audio processor, and audio analyzer applications. It features a low-noise, low-distortion, high-efficiency design that is capable of delivering up to 2.5W of power into a 4Ω load. The SSM2167Z-EVAL also features a wide range of gain settings, allowing it to be used in a variety of applications. It is also equipped with a variety of protection features, including over-temperature, over-current, and short-circuit protection. The SSM2167Z-EVAL is an ideal solution for audio applications that require high-quality sound reproduction.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    SSM2167
  • Function
    Microphone Pre-Amp
  • Operating Supply Voltage
    3V
  • Operating Supply Current
    5mA
  • Nominal Supply Current
    5mA
  • Utilized IC / Part
    SSM2167
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    1MHz
  • Evaluation Kit
    Yes
  • Primary Attributes
    Variable Compression, Noise Gating, 0.2% THD + N, Adjustable Compression Ratio
  • Embedded
    No
  • Secondary Attributes
    Automatic Limiting Feature Prevents ADC Overload, 3V (2.5 ~ 5.5V)
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.CRYSTAL 8.0000MHZ 8PF SMD10000RFQ
NDK America, Inc.8MHz ±30ppm Crystal 8pF 200 Ohm -40°C ~ 85°CSurface Mount 2-SMD, No Lead (DFN, LCC)6RFQ
STMicroelectronicsMCU 32-Bit SPC560B50x e200z0h RISC 512KB Flash 3.3V/5V 144-Pin LQFP T/R6000RFQ
STMicroelectronicsMCU 32-Bit SPC560B50x e200z0h RISC 512KB Flash 3.3V/5V 144-Pin LQFP Tray360RFQ
STMicroelectronicsIC MCU 32BIT 256KB FLASH 144LQFP490RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 144LQFP1000RFQ
STMicroelectronics32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 256kB Body5000RFQ
STMicroelectronics32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 512kB Body20000RFQ
NDK America, Inc.Crystal 8MHz ?20ppm (Tol) ?30ppm (Stability) 8pF FUND 200Ohm 4-Pin SMD4000RFQ