web counter

Maxim Integrated MAX9867EVKIT+Audio IC Development Tools MAX9867 Eval Kit

Maxim Integrated MAX9867EVKIT+ Reference Design 6
Maxim Integrated MAX9867EVKIT+ Reference Design 1
Maxim Integrated MAX9867EVKIT+ Reference Design 2
Maxim Integrated MAX9867EVKIT+ Reference Design 3
Maxim Integrated MAX9867EVKIT+ Reference Design 4
Maxim Integrated MAX9867EVKIT+ Reference Design 5
Maxim Integrated MAX9867EVKIT+ Reference Design 6
Maxim Integrated MAX9867EVKIT+ Reference Design 1
Maxim Integrated MAX9867EVKIT+ Reference Design 1
Maxim Integrated MAX9867EVKIT+ Reference Design 2
Maxim Integrated MAX9867EVKIT+ Reference Design 3
Maxim Integrated MAX9867EVKIT+ Reference Design 4
Maxim Integrated MAX9867EVKIT+ Reference Design 5
Maxim Integrated MAX9867EVKIT+ Reference Design 6

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsPortable Gaming DevicesPortable Navigation SystemWireless HeadsetPortable Media PlayerCellular Phone

ECAD Model:

Description

The MAX9867EVKIT+ Evaluation Kit is designed to evaluate the MAX9867 low-power, stereo audio codec for consumer electronics applications. The MAX9867 is a low-power, stereo audio codec with integrated headphone amplifier and microphone preamplifier. It features a low-noise, low-distortion, high-performance audio codec with a wide dynamic range and low power consumption. The evaluation kit includes a MAX9867EVKIT+ board, a MAX9867EVKIT+ software package, and a MAX9867EVKIT+ user guide. The board features a MAX9867 codec, a headphone amplifier, a microphone preamplifier, and a USB interface. The software package includes a graphical user interface (GUI) for configuring the codec and a library of audio processing functions. The user guide provides detailed instructions for setting up and using the evaluation kit. The MAX9867EVKIT+ is an ideal platform for evaluating the MAX9867 codec for consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    CODEC
  • Utilized IC / Part
    MAX9867
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    Graphical User Interface, I2C and USB Interfaces
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Analog DevicesTemperature Sensor IC,Serial, Digital, ± 1°C, -55 °C, 150 °C, NSOIC, 8 Pins196BUY