web counter

MikroElektronika MIKROE-3401AUDIOAMP 5 CLICK

MikroElektronika MIKROE-3401 Reference Design 6
MikroElektronika MIKROE-3401 Reference Design 1
MikroElektronika MIKROE-3401 Reference Design 2
MikroElektronika MIKROE-3401 Reference Design 3
MikroElektronika MIKROE-3401 Reference Design 4
MikroElektronika MIKROE-3401 Reference Design 5
MikroElektronika MIKROE-3401 Reference Design 6
MikroElektronika MIKROE-3401 Reference Design 1
MikroElektronika MIKROE-3401 Reference Design 1
MikroElektronika MIKROE-3401 Reference Design 2
MikroElektronika MIKROE-3401 Reference Design 3
MikroElektronika MIKROE-3401 Reference Design 4
MikroElektronika MIKROE-3401 Reference Design 5
MikroElektronika MIKROE-3401 Reference Design 6

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsPC USB SpeakerDesktop MonitorsSet-Top BoxPowered SpeakerWireless Speaker

ECAD Model:

Description

The MikroElektronika MIKROE-3401 Audio Amp 5 Click Board is a load board for the TPA3138D2 10 W/ch, 8 ohm Class-D Stereo Audio Amplifier. This board is designed to provide a high-quality audio experience for computers and peripherals. It features a low-noise, low-distortion amplifier with a wide frequency response and high efficiency. The board also includes a built-in protection circuit to protect against over-current and over-temperature conditions. The board is easy to install and use, and is compatible with a wide range of audio devices. With its high-quality audio performance and reliable protection circuit, the MikroElektronika MIKROE-3401 Audio Amp 5 Click Board is an ideal choice for any audio setup.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Amplifier
  • Utilized IC / Part
    TPA3138D2
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyGate Drivers HI SPD DUAL MOSFET DRIVER0BUY