Maxim Integrated MAX1454DBSYS#Sensor Interface MAX1454 (Precision Sensor Signal Conditioner with Overvoltage Protection)
The Maxim Integrated MAX1454DBSYS-DBSYS#, MAX1454DBSYS# Evaluation Kit is designed to evaluate the MAX1454 3 to 5.5V Sensor-Transducer Signal Conditioning for Industrial, Industrial Automation, and Process Control Applications. This kit includes a MAX1454DBSYS-DBSYS# evaluation board, a MAX1454DBSYS# evaluation board, and a MAX1454DBSYS# evaluation board. The MAX1454DBSYS-DBSYS# evaluation board is designed to evaluate the MAX1454's low-power, low-noise, and high-accuracy signal conditioning capabilities. The MAX1454DBSYS# evaluation board is designed to evaluate the MAX1454's wide dynamic range and high-speed operation. The MAX1454DBSYS# evaluation board is designed to evaluate the MAX1454's wide temperature range and high-reliability operation. This evaluation kit is ideal for evaluating the MAX1454's performance in industrial, industrial automation, and process control applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionSensor Signal Conditioner
- InterfaceSerial
- Max Supply Voltage5.5V
- Min Supply Voltage3V
- Utilized IC / PartMAX1454
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC | 78956 | RFQ | |
| C&K | SWITCH PUSH SPST-NO 0.025A 50V | 555 | BUY |


Product
Brand
Articles
Tools