web counter

Maxim Integrated MAX31850EVKIT#Data Conversion IC Development Tools MAX31850 EVAL KIT

Maxim Integrated MAX31850EVKIT# Reference Design 4
Maxim Integrated MAX31850EVKIT# Reference Design 1
Maxim Integrated MAX31850EVKIT# Reference Design 2
Maxim Integrated MAX31850EVKIT# Reference Design 3
Maxim Integrated MAX31850EVKIT# Reference Design 4
Maxim Integrated MAX31850EVKIT# Reference Design 1
Maxim Integrated MAX31850EVKIT# Reference Design 1
Maxim Integrated MAX31850EVKIT# Reference Design 2
Maxim Integrated MAX31850EVKIT# Reference Design 3
Maxim Integrated MAX31850EVKIT# Reference Design 4

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

IndustrialMedical and HealthcareHVACIndustrial

ECAD Model:

Description

The Maxim Integrated MAX31850EVKIT-EVKIT# is an evaluation kit for the MAX31850 and MAX31851 industrial temperature sensors. It is designed to help engineers evaluate the performance of the MAX31850 and MAX31851 temperature sensors in their applications. The kit includes a MAX31850/MAX31851 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX31850/MAX31851 temperature sensor, a temperature-to-digital converter, and a 16-bit ADC. The USB-to-I2C adapter allows the user to connect the evaluation board to a PC for data logging and analysis. The kit also includes a software package that provides a graphical user interface for configuring the MAX31850/MAX31851 and for displaying the temperature readings. The MAX31850EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX31850 and MAX31851 temperature sensors.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX31850
  • Function
    Thermal Management
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX31850K
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface, USB Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC156RFQ