web counter

MikroElektronika MIKROE-3272TEMP&HUM 7 CLICK

MikroElektronika MIKROE-3272 Reference Design 6
MikroElektronika MIKROE-3272 Reference Design 1
MikroElektronika MIKROE-3272 Reference Design 2
MikroElektronika MIKROE-3272 Reference Design 3
MikroElektronika MIKROE-3272 Reference Design 4
MikroElektronika MIKROE-3272 Reference Design 5
MikroElektronika MIKROE-3272 Reference Design 6
MikroElektronika MIKROE-3272 Reference Design 1
MikroElektronika MIKROE-3272 Reference Design 1
MikroElektronika MIKROE-3272 Reference Design 2
MikroElektronika MIKROE-3272 Reference Design 3
MikroElektronika MIKROE-3272 Reference Design 4
MikroElektronika MIKROE-3272 Reference Design 5
MikroElektronika MIKROE-3272 Reference Design 6

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

IndustrialWeather StationsHVACIndustrial Asset TrackingTemperature Measurement

ECAD Model:

Description

The MikroElektronika MIKROE-3272 Temp&Hum 7 Click Board is an industrial grade digital sensor based on the Si7021-A10 humidity and temperature sensor. It is designed to provide accurate and reliable measurements of temperature and humidity in industrial environments. The board features a wide operating temperature range of -40°C to +125°C and a humidity range of 0-100% RH. It also has a high resolution of 0.1°C and 0.1% RH. The board is equipped with an I2C interface for easy integration into existing systems. It is also RoHS compliant and comes with a 3-year warranty.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Humidity, Temperature
  • Utilized IC / Part
    Si7021
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMIC2846A Series 6 Ch 3 - 5.5 V Linear WLED Driver 2 LDOs w/ Digital Control24RFQ