web counter

MikroElektronika MIKROE-3331TEMP&HUM 9 CLICK

MikroElektronika MIKROE-3331 Reference Design 6
MikroElektronika MIKROE-3331 Reference Design 1
MikroElektronika MIKROE-3331 Reference Design 2
MikroElektronika MIKROE-3331 Reference Design 3
MikroElektronika MIKROE-3331 Reference Design 4
MikroElektronika MIKROE-3331 Reference Design 5
MikroElektronika MIKROE-3331 Reference Design 6
MikroElektronika MIKROE-3331 Reference Design 1
MikroElektronika MIKROE-3331 Reference Design 1
MikroElektronika MIKROE-3331 Reference Design 2
MikroElektronika MIKROE-3331 Reference Design 3
MikroElektronika MIKROE-3331 Reference Design 4
MikroElektronika MIKROE-3331 Reference Design 5
MikroElektronika MIKROE-3331 Reference Design 6

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Consumer ElectronicsWeather StationsMicroenvironment CentersRespiratory Therapy ApplicationsTemperature SensingThermostatHumidistatAir Conditioning

ECAD Model:

Description

The MikroElektronika MIKROE-3331 Temp-Hum 9 Click Board is a consumer electronics device based on the SHTC3 Smart Humidity Temperature Sensor with I2C Interface. It is designed to measure temperature and humidity in a variety of environments. The board features a high-accuracy temperature and humidity sensor, a low-power consumption design, and an I2C interface for easy integration into existing systems. The board is also equipped with a status LED and a reset button for easy troubleshooting. The board is ideal for applications such as HVAC systems, weather stations, and industrial monitoring.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Humidity, Temperature
  • Utilized IC / Part
    SHTC3
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Sensirion AGSENSOR HUMI/TEMP I2C 2% SMD10RFQ