web counter

MikroElektronika MIKROE-3263TEMP&HUM 8 CLICK

MikroElektronika MIKROE-3263 Reference Design 6
MikroElektronika MIKROE-3263 Reference Design 1
MikroElektronika MIKROE-3263 Reference Design 2
MikroElektronika MIKROE-3263 Reference Design 3
MikroElektronika MIKROE-3263 Reference Design 4
MikroElektronika MIKROE-3263 Reference Design 5
MikroElektronika MIKROE-3263 Reference Design 6
MikroElektronika MIKROE-3263 Reference Design 1
MikroElektronika MIKROE-3263 Reference Design 1
MikroElektronika MIKROE-3263 Reference Design 2
MikroElektronika MIKROE-3263 Reference Design 3
MikroElektronika MIKROE-3263 Reference Design 4
MikroElektronika MIKROE-3263 Reference Design 5
MikroElektronika MIKROE-3263 Reference Design 6

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

IndustrialWeather StationsMicroenvironment CentersThermostatHumidistat

ECAD Model:

Description

It is a high-accuracy, low-power digital temperature and humidity sensor. It features a wide temperature range of -40°C to +125°C and a humidity range of 0-100% RH. The board also includes a 3.3V regulator, allowing it to be powered from a 5V supply. The board is designed to be used with the mikroBUS™ interface, allowing it to be easily connected to a wide range of development boards. The board also includes a 10-pin connector for direct connection to a microcontroller. The board is ideal for applications such as HVAC, weather monitoring, and industrial process control.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Humidity, Temperature
  • Utilized IC / Part
    SHT21
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining