web counter

MikroElektronika MIKROE-3290THERMO 8 CLICK

MikroElektronika MIKROE-3290 Reference Design 6
MikroElektronika MIKROE-3290 Reference Design 1
MikroElektronika MIKROE-3290 Reference Design 2
MikroElektronika MIKROE-3290 Reference Design 3
MikroElektronika MIKROE-3290 Reference Design 4
MikroElektronika MIKROE-3290 Reference Design 5
MikroElektronika MIKROE-3290 Reference Design 6
MikroElektronika MIKROE-3290 Reference Design 1
MikroElektronika MIKROE-3290 Reference Design 1
MikroElektronika MIKROE-3290 Reference Design 2
MikroElektronika MIKROE-3290 Reference Design 3
MikroElektronika MIKROE-3290 Reference Design 4
MikroElektronika MIKROE-3290 Reference Design 5
MikroElektronika MIKROE-3290 Reference Design 6

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Consumer ElectronicsRefrigerator and freezerTemperature SensingThermometerAir Conditioning

ECAD Model:

Description

The MikroElektronika MIKROE-3290 Thermo 8 Click Board is a consumer electronics device based on the MCP9808 digital temperature sensor. It is designed to provide accurate temperature readings in a wide range of applications. The board features a high-accuracy temperature sensor with a resolution of 0.0625°C and a range of -20°C to +100°C. It also has an I2C interface for easy integration with other devices. The board is powered by a 3.3V supply and is compatible with a wide range of microcontrollers. The board is ideal for applications such as temperature monitoring, HVAC systems, and medical equipment.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Temperature
  • Utilized IC / Part
    MCP9808
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyGate Drivers 85V Half Bridge MOSFET Driver62BUY
Microchip TechnologyIC MOSFET DVR 85V HALF BRDG100BUY
Microchip TechnologyGate Drivers 85V Half Bridge MOSFET Driver29BUY
Microchip TechnologyGate Drivers 85V Half Bridge MOSFET Driver0RFQ