web counter

Maxim Integrated MAX14578EVKIT#Evaluation Kit Provides A Proven Design To Evaluate The MAX14578 USB Battery Charger Detector In A 12-Bump Wafer-Level Package

Maxim Integrated MAX14578EVKIT# Reference Design 4
Maxim Integrated MAX14578EVKIT# Reference Design 1
Maxim Integrated MAX14578EVKIT# Reference Design 2
Maxim Integrated MAX14578EVKIT# Reference Design 3
Maxim Integrated MAX14578EVKIT# Reference Design 4
Maxim Integrated MAX14578EVKIT# Reference Design 1
Maxim Integrated MAX14578EVKIT# Reference Design 1
Maxim Integrated MAX14578EVKIT# Reference Design 2
Maxim Integrated MAX14578EVKIT# Reference Design 3
Maxim Integrated MAX14578EVKIT# Reference Design 4

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Video and ImagingDigital Still Camera (DSC)E-BookCamcorderMobile Internet DevicePortable Media PlayerCellular Phone

ECAD Model:

Description

The MAX14578EVKIT-EVKIT# is an evaluation kit for the MAX14578 USB Battery Charger Detector, Video and Imaging IC. This kit provides a complete platform for evaluating the features and performance of the MAX14578 IC. It includes a USB-powered board, a USB-C connector, and a USB-A connector. The board also includes a MAX14578 IC, a MAX14578EVM-CAMERA daughter board, and a MAX14578EVM-VIDEO daughter board. The MAX14578EVM-CAMERA daughter board provides a camera interface for the MAX14578 IC, while the MAX14578EVM-VIDEO daughter board provides a video interface for the MAX14578 IC. The kit also includes a USB cable, a power supply, and a user guide. The user guide provides detailed instructions on how to use the kit and evaluate the features and performance of the MAX14578 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Interface
    I2C
  • Utilized IC / Part
    MAX14578
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    USB Powered or External Supply
  • Secondary Attributes
    Graphical User Interface
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
MaximSmallest Complete Port Detection Devices to Support USB and Apple Chargers0RFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY