web counter

Maxim Integrated MAX3420EEVKIT-2+EVAL KIT FOR MAX3420E

Maxim Integrated MAX3420EEVKIT-2+ Reference Design 3
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 1
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 2
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 3
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 1
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 1
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 2
Maxim Integrated MAX3420EEVKIT-2+ Reference Design 3

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantEthernet RouterIndustrial Programmable Logic Controllers (PLCs)Set-Top BoxInstrumentation and MeasurementCellular PhoneDigital Camera

ECAD Model:

Description

The MAX3420EEVKIT-2+ is an evaluation kit for the MAX3420E USB Peripheral Controller with SPI interface, designed for consumer electronics applications. It includes a MAX3420E USB Peripheral Controller, a MAX3420E Evaluation Board, and a USB cable. The MAX3420E USB Peripheral Controller is a low-power, low-cost, full-speed USB peripheral controller with an integrated SPI interface. It supports up to four endpoints, including one control endpoint, and provides a wide range of features, including low-power suspend and resume, remote wakeup, and low-speed support. The MAX3420E Evaluation Board provides a convenient platform for evaluating the MAX3420E USB Peripheral Controller. It includes a USB connector, a power supply, and a set of jumpers and switches for configuring the board. The USB cable allows the board to be connected to a PC or other USB host. The MAX3420EEVKIT-2+ is an ideal solution for evaluating the MAX3420E USB Peripheral Controller for consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX3420
  • Function
    USB 2.0 Slave
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, USB
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX3420E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Full Speed (12Mbps), SPI Interface, No Custom USB Drivers
  • Embedded
    No
  • Secondary Attributes
    4 GPI Pushbuttons, 4 GPO LEDs
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.8V 0.08A 5-Pin SOT-230RFQ