STMicroelectronics STEVAL-IPT006V1BOARD EVAL SMART CARD ST8034AT
Description
The STMicroelectronics STEVAL-IPT006V1 is a Smart Card Interface Evaluation Board based on the ST8034AT Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034AT IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is ideal for applications such as secure authentication, payment systems, and access control. It is also suitable for use in development and testing of smart card applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionSmart Card
- Utilized IC / PartST8034
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Toshiba | Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SO T/R | 453 | BUY | |
| STMicroelectronics | IC OFFLINE CONV PWM 800V 16-SOIC | 30000 | RFQ | |
| STMicroelectronics | DIODE ARRAY SCHOTTKY 70V SOT23-3 | 3001 | RFQ | |
| STMicroelectronics | IC OPAMP GP 1.3MHZ RRO 8SO | 20000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - STLM20W87F - Temperatursensor-IC, Spannung, ± 1.5°C, -55 °C, 130 °C, SC-70, 5 Pin(s) | 0 | RFQ | |
| STMicroelectronics | IC OPAMP GP 8MHZ RRO SOT23-5 | 162000 | RFQ | |
| Toshiba Semiconductor and Storage | TRANSISTOR OPTOCOUPLER; 4-PIN SO | 2482 | BUY | |
| STMicroelectronics | IC MOSFET DVR 4A DUAL 8SOIC | 22752 | RFQ | |
| STMicroelectronics | LDO Regulator Pos 5V 0.25A Automotive 3-Pin(2 Tab) DPAK T/R | 2500 | BUY |


Product
Brand
Articles
Tools