web counter

STMicroelectronics STEVAL-IPT005V1BOARD DEMO SMART CARD ST8034P

STMicroelectronics STEVAL-IPT005V1 Reference Design 3
STMicroelectronics STEVAL-IPT005V1 Reference Design 1
STMicroelectronics STEVAL-IPT005V1 Reference Design 2
STMicroelectronics STEVAL-IPT005V1 Reference Design 3
STMicroelectronics STEVAL-IPT005V1 Reference Design 1
STMicroelectronics STEVAL-IPT005V1 Reference Design 1
STMicroelectronics STEVAL-IPT005V1 Reference Design 2
STMicroelectronics STEVAL-IPT005V1 Reference Design 3

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Communications and TelecomTransaction/Payment TerminalsPOS SystemsBanking ApplicationSet-Top Box

ECAD Model:

Description

The STMicroelectronics STEVAL-IPT005V1 is a Smart Card Interface Evaluation Board based on the ST8034P Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034P IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is ideal for applications such as secure authentication, payment systems, and access control. It is also suitable for use in development and testing of smart card applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Smart Card
  • Utilized IC / Part
    ST8034
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
STMicroelectronicsIC USB CHARGING CTLR SW 16VFQFPN6000RFQ
STMicroelectronicsIC REG LIN POS ADJ 85MA SOT23-50BUY