web counter

STMicroelectronics STEVAL-IPT004V1BOARD DEMO 24PIN ST8034HN

STMicroelectronics STEVAL-IPT004V1 Reference Design 3
STMicroelectronics STEVAL-IPT004V1 Reference Design 1
STMicroelectronics STEVAL-IPT004V1 Reference Design 2
STMicroelectronics STEVAL-IPT004V1 Reference Design 3
STMicroelectronics STEVAL-IPT004V1 Reference Design 1
STMicroelectronics STEVAL-IPT004V1 Reference Design 1
STMicroelectronics STEVAL-IPT004V1 Reference Design 2
STMicroelectronics STEVAL-IPT004V1 Reference Design 3

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Communications and TelecomTransaction/Payment TerminalsPOS SystemsBanking ApplicationSet-Top Box

ECAD Model:

Description

The STMicroelectronics STEVAL-IPT004V1 is a Smart Card Interface Evaluation Board based on the ST8034HN Communications and Telecom IC. It is designed to provide a platform for evaluating the features and performance of the ST8034HN IC. The board includes a USB interface, a smart card reader, and a 3.3V power supply. It also includes a set of LEDs and push buttons for user interaction. The board is capable of supporting a wide range of smart card protocols, including ISO 7816, EMV, and GSM 11.11. It is ideal for applications such as secure authentication, payment systems, and access control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Number of Pins
    24
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Smart Card
  • Utilized IC / Part
    ST8034
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
STMicroelectronicsAC to DC Switching Converter Off-Line Switcher 27kHz to 33kHz Tube 10-Pin SSO45RFQ
STMicroelectronicsIC REG LINEAR 5V 100MA SOT89-352500BUY
STMicroelectronicsIC MCU 8BIT 4KB FLASH 20TSSOP7551RFQ