Maxim Integrated MAX14748EVKIT#EVAL LI+ CHARGER MAX14748
The MAX14748EVKIT-EVKIT# is an evaluation kit for the MAX14748 USB Type-C Charger, Consumer Electronics Controller. This kit provides a complete platform for evaluating the MAX14748, which is a USB Type-C charger and consumer electronics controller. It includes a USB Type-C port, a USB Type-A port, and a USB Type-C cable. The kit also includes a MAX14748 evaluation board, a MAX14748 evaluation board power supply, and a USB Type-C cable. The evaluation board is designed to allow users to quickly evaluate the MAX14748's features and performance. The board also includes a USB Type-C port, a USB Type-A port, and a USB Type-C cable. The kit also includes a MAX14748 evaluation board power supply, which provides the necessary power for the evaluation board. The kit also includes a USB Type-C cable, which allows users to connect the evaluation board to a USB Type-C port. The MAX14748EVKIT-EVKIT# is an ideal platform for evaluating the MAX14748 USB Type-C Charger, Consumer Electronics Controller.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2017
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionBattery Charger
- Utilized IC / PartMAX14748
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP PIC24FJ128GA204-I/ML16 Bit Microcontroller, General Purpose, PIC24FJxxxGAxxx, 32 MHz, 128 KB, 8 KB, 44 Pins, QFN | 150 | BUY | |
| Microchip Technology | 128KB Flash,8KB RAM,16 MIPS,Crypto | 24 | RFQ | |
| Microchip Technology | IC MCU 16BIT 128KB FLASH 44QFN | 34 | RFQ | |
| Microchip Technology | IC MCU 16BIT 128KB FLASH 44TQFP | 0 | RFQ | |
| Microchip Technology | IC MCU 16BIT 128KB FLASH 44TQFP | 1 | RFQ | |
| Microchip Technology | 128KB Flash,8KB RAM,16 MIPS,Crypto | 0 | RFQ |


Product
Brand
Articles
Tools