web counter

STMicroelectronics STEVAL-ISV006V2STMICROELECTRONICS STEVAL-ISV006V2 SPV1040 Battery Charger Evaluation Board with High Efficiency Monolithic Step-Up DC to DC Converter

STMicroelectronics STEVAL-ISV006V2 Reference Design 1
STMicroelectronics STEVAL-ISV006V2 Reference Design 1
STMicroelectronics STEVAL-ISV006V2 Reference Design 1
STMicroelectronics STEVAL-ISV006V2 Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Video and ImagingDigital Still Camera (DSC)Wireless HeadsetGaming and ToysSmart PhonePortable Media PlayerGPS

ECAD Model:

Description

The STMicroelectronics STEVAL-ISV006V2 Solar Battery Charger Evaluation Kit Using the SPV1040, Video and Imaging System-on-Chip is a comprehensive evaluation platform for the SPV1040, a highly integrated system-on-chip (SoC) for solar battery charging applications. The kit includes a complete set of hardware and software components to evaluate the SPV1040’s features and performance. The kit includes a solar panel, a battery, a USB cable, a power supply, and a set of evaluation boards. The evaluation boards provide a complete set of features for the SPV1040, including a power management unit, a voltage regulator, a buck converter, a boost converter, a buck-boost converter, and a battery charger. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the SPV1040’s parameters. The GUI also provides a set of tools for data logging and analysis. The kit is ideal for evaluating the SPV1040’s features and performance in solar battery charging applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Power Management
  • Function
    Battery Charger Solar Powered
  • Utilized IC / Part
    SPV1040
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Solar, Photovoltaic, Up to 5W
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MEMS PRESSURE SENSOR 10HCLGA40000RFQ