web counter

Microchip Technology MCP73871DM-VPCCDEMO BOARD FOR MCP73871

Microchip Technology MCP73871DM-VPCC Reference Design 2
Microchip Technology MCP73871DM-VPCC Reference Design 1
Microchip Technology MCP73871DM-VPCC Reference Design 2
Microchip Technology MCP73871DM-VPCC Reference Design 1
Microchip Technology MCP73871DM-VPCC Reference Design 1
Microchip Technology MCP73871DM-VPCC Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantPortable Medical DevicesCradle ChargerBluetoothGaming and ToysSmart PhoneDocking StationDigital Camera

ECAD Model:

Description

The Microchip Technology MCP73871DM-VPCC is a 4.2V, 1-Cell, Lithium-Ion/Lithium-Polymer Battery Charger designed for use in portable medical devices, consumer electronics, and wearable devices. It features a low-profile, space-saving design and is capable of charging a single-cell Li-Ion/Li-Polymer battery from a USB port or other power source. The charger is designed to provide a constant current/constant voltage charge algorithm with automatic recharge and thermal regulation. It also features a programmable charge current up to 500mA, and a programmable charge termination current of 10% of the programmed charge current. The MCP73871DM-VPCC is designed to meet the requirements of the IEC/EN/UL 62368-1 safety standard and is RoHS compliant.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP73871
  • Function
    Battery Charger
  • Output Voltage
    4.2V
  • Operating Supply Voltage
    6V
  • Interface
    USB
  • Output Current
    1.5A
  • Utilized IC / Part
    MCP73871
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    Safety Timer, Thermal Protection, Automatic Charge Termination and Recharge
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
C&KSWITCH DIP TAPE SEALED 4POS 24V1838BUY
C&KSWITCH SLIDE DIP SPST 25MA 24V265RFQ
Microchip TechnologyMICROCHIP - MCP73871-2CCI/ML - Battery Charger for 1 Cell of Li-Ion, Li-Pol battery, 6V input, 4.2V / 1A charge, QFN-200RFQ