web counter

Linear Technology/Analog Devices DC2386A-BDEMO BRD LTC4125EUFD LTC4120EUD

Linear Technology/Analog Devices DC2386A-B Reference Design 2
Linear Technology/Analog Devices DC2386A-B Reference Design 1
Linear Technology/Analog Devices DC2386A-B Reference Design 2
Linear Technology/Analog Devices DC2386A-B Reference Design 1
Linear Technology/Analog Devices DC2386A-B Reference Design 1
Linear Technology/Analog Devices DC2386A-B Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Instrumentation and MeasurementHandheld ElectronicsEnvironmentalMilitary EquipmentsPortable Medical DevicesIndustrial Sensor

ECAD Model:

Description

The Analog Devices DC2386A-B Demonstration Kit for LTC4125EUFD and LTC4120EUD Wireless Power Transfer Battery Charger, Instrumentation and Measurement is a comprehensive development platform for evaluating and testing the performance of the LTC4125EUFD and LTC4120EUD wireless power transfer battery charger ICs. The kit includes a DC2386A-B board, a USB-C cable, a USB-A to USB-C adapter, and a USB-C to USB-A adapter. The DC2386A-B board features a USB-C port for connecting to a PC, a USB-A port for connecting to a power source, and a USB-C port for connecting to a battery. The board also includes a power switch, a power LED, and a status LED. The kit also includes a set of test points for measuring the voltage and current of the battery and the power source. The kit also includes a set of test points for measuring the voltage and current of the wireless power transfer system. The kit also includes a set of test points for measuring the efficiency of the wireless power transfer system. The kit also includes a set of test points for measuring the temperature of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power output of the wireless power transfer system. The kit also includes a set of test points for measuring the power

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4125
  • Function
    Wireless Power Supply/Charging
  • Utilized IC / Part
    LTC4120, LTC4125
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Transmitter and Receiver
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining