web counter

Microchip Technology MCP7383XEV-DIBCPower Management IC Development Tools MCP73837/8 AC/USB Batry Chrgr EvalBrd

Microchip Technology MCP7383XEV-DIBC Reference Design 2
Microchip Technology MCP7383XEV-DIBC Reference Design 1
Microchip Technology MCP7383XEV-DIBC Reference Design 2
Microchip Technology MCP7383XEV-DIBC Reference Design 1
Microchip Technology MCP7383XEV-DIBC Reference Design 1
Microchip Technology MCP7383XEV-DIBC Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantPortable Medical DevicesMobile Internet DeviceLi-Ion Battery ChargerBluetooth HeadsetSmart PhonePortable Media PlayerDigital Camera

ECAD Model:

Description

The Microchip Technology MCP7383XEV-DIBC Evaluation Board is a consumer electronics device designed to provide a convenient and efficient way to charge batteries. It is equipped with the MCP73837/8 AC/USB Dual Input Battery Charger, which allows for simultaneous charging of two batteries from either an AC or USB power source. The board also features a wide range of safety features, including over-voltage, over-current, and short-circuit protection, as well as temperature monitoring and control. The board is designed to be used with a variety of battery types, including Li-Ion, NiMH, and NiCd. With its easy-to-use design and reliable performance, the MCP7383XEV-DIBC Evaluation Board is an ideal choice for charging batteries in consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MCP73837, MCP73838
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining