web counter

Microchip Technology MCP7383XRD-PPMREFERENCE DESIGN PWR-PTH MCP7383

Microchip Technology MCP7383XRD-PPM Reference Design 4
Microchip Technology MCP7383XRD-PPM Reference Design 1
Microchip Technology MCP7383XRD-PPM Reference Design 2
Microchip Technology MCP7383XRD-PPM Reference Design 3
Microchip Technology MCP7383XRD-PPM Reference Design 4
Microchip Technology MCP7383XRD-PPM Reference Design 1
Microchip Technology MCP7383XRD-PPM Reference Design 1
Microchip Technology MCP7383XRD-PPM Reference Design 2
Microchip Technology MCP7383XRD-PPM Reference Design 3
Microchip Technology MCP7383XRD-PPM Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantBluetoothCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MCP7383XRD-PPM is a 1-cell, lithium-ion/lithium-polymer battery charger designed for Bluetooth, consumer electronics, and wearable applications. It features a high-efficiency, low-power design that is optimized for space-constrained applications. The charger is capable of charging a single-cell lithium-ion/lithium-polymer battery from 0V to 4.2V with a maximum charge current of 500mA. It also features a programmable charge termination voltage and a programmable charge termination current. The charger is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant and is available in a small, 8-pin, 2.0mm x 2.0mm DFN package.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Termination
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Battery Charger
  • Output Voltage
    4.5V
  • Operating Supply Voltage
    5V
  • Output Current
    500mA
  • Utilized IC / Part
    MCP73832, MCP73833
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    Safety Timer, Cell Temperature Monitoring, Status LEDs
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyCurrent Mode PWM Controller 16-Pin SOIC N6000RFQ
ON SemiconductorIC VREF SHUNT ADJ TO92-31726BUY
Microchip TechnologyCurrent Mode PWM Controller 16-Pin SOIC N T/R1600RFQ
ON SemiconductorOptocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk9300BUY
ON SemiconductorIC VREF SHUNT 36V 2.2% TO92-38400BUY
Microchip TechnologyCurrent Mode PWM Controller 16-Pin PDIP Tube6000RFQ