web counter

Analog Devices, Inc. DC920A

Analog Devices, Inc. DC920A Reference Design 1
Analog Devices, Inc. DC920A Reference Design 1
Analog Devices, Inc. DC920A Reference Design 1
Analog Devices, Inc. DC920A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerWireless HeadsetBluetoothWatches

ECAD Model:

Description

The Analog Devices DC920A-A, LTC4080 Demo Board is a standalone Li-Ion charger with a synchronous buck regulator, designed for consumer electronics. It is a complete, ready-to-use solution for charging single-cell Li-Ion batteries, and features a wide input voltage range of 4.5V to 28V. The board includes a high-efficiency synchronous buck regulator, which allows for a wide range of output voltages and currents. It also features a programmable charge current, temperature monitoring, and a low-battery cutoff. The board is designed to be easy to use, and is ideal for applications such as portable electronics, medical devices, and consumer electronics.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Supported Device Technology
    PMIC Solution
  • Output Voltage Range (VDC)
    4.195 to 4.205
  • Output Current (mA)
    500
  • Input Voltage Range
    3.75VDC to 5.5VDC
  • Supported Device
    LTC4080EDD
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC4080
  • Series
    LTC4080
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Demonstration Circuit
  • Subcategory
    Development Tools
  • Number of Outputs
    1
  • Output Voltage
    1.2 V, 1.5 V, 1.8 V, 2.5 V
  • Output Current
    350 mA
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    3.75 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining