web counter

Microchip Technology MCP73855EVPower Management IC Development Tools MCP78355 Li-Ion BATT Charger EVAL BRD

Microchip Technology MCP73855EV Reference Design 1
Microchip Technology MCP73855EV Reference Design 1
Microchip Technology MCP73855EV Reference Design 1
Microchip Technology MCP73855EV Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantCradle ChargerBluetooth HeadsetInstrumentation and MeasurementCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MCP73855EV-EV Evaluation Kit is a comprehensive solution for evaluating the MCP73855 4.2V, 1-Cell Lithium-Ion/Lithium-Polymer Battery Charger. This kit includes a USB-based power supply, a USB-to-I2C interface board, and a MCP73855EV evaluation board. The MCP73855EV is a highly integrated, single-cell Li-Ion/Li-Polymer battery charger that features a programmable charge current up to 1.5A, and a programmable charge voltage up to 4.2V. The MCP73855EV also features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 10µA. The USB-based power supply and USB-to-I2C interface board allow for easy connection to a PC for programming and monitoring of the MCP73855EV. This evaluation kit is ideal for consumer electronics applications such as mobile phones, tablets, and other portable devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP73855
  • Function
    Battery Charger
  • Utilized IC / Part
    MCP73855
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Radiation Hardening
    No
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedAudio Amp Speaker 2-CH Stereo 3.1W Class-D 16-Pin WLP0RFQ