web counter

Linear Technology/Analog Devices DC1061ALTC3552EDHC DEMO BOARD

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantBluetoothCellular Phone

ECAD Model:

Description

The Analog Devices DC1061A-A, LTC3552 Demo Board is a versatile and powerful consumer electronics device designed to charge lithium-ion batteries and provide two synchronous buck voltage regulators. It features a high-efficiency, low-noise, and low-ripple buck regulator that can provide up to 3A of output current. The board also includes a high-accuracy, low-noise, and low-ripple battery charger that can charge a single-cell lithium-ion battery from 0V to 4.2V. The board also includes a USB port for easy connection to a PC or other device. The board is designed to be used in a variety of consumer electronics applications, such as portable devices, wearables, and other battery-powered devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC3552
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining