web counter

Linear Technology/Analog Devices DC735ALTC4063EDD - LITHIUM-ION LINEAR

Linear Technology/Analog Devices DC735A Reference Design 1
Linear Technology/Analog Devices DC735A Reference Design 1
Linear Technology/Analog Devices DC735A Reference Design 1
Linear Technology/Analog Devices DC735A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPortable Consumer ElectronicsTest EquipmentPersonal Digital AssistantPortable ComputersDocking StationCellular Phone

ECAD Model:

Description

The Analog Devices DC735A-A, DC735A, LTC4063EDD Demo Board is a lithium-ion linear battery charger with an LDO regulator. It is designed for consumer electronics applications and has an input voltage range of 4.3V-8V. The battery output is 4.2V at 0.5V/1A, and the LDO output is 3V at 100 mA. This demo board is a great choice for applications that require a reliable and efficient battery charger.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4063
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.RF Mixer, Down Converting, 600 to 2700 MHz, QFN-160RFQ