web counter

Linear Technology/Analog Devices DC370A-BBOARD EVAL FOR LTC1734ES6

Linear Technology/Analog Devices DC370A-B Reference Design 3
Linear Technology/Analog Devices DC370A-B Reference Design 1
Linear Technology/Analog Devices DC370A-B Reference Design 2
Linear Technology/Analog Devices DC370A-B Reference Design 3
Linear Technology/Analog Devices DC370A-B Reference Design 1
Linear Technology/Analog Devices DC370A-B Reference Design 1
Linear Technology/Analog Devices DC370A-B Reference Design 2
Linear Technology/Analog Devices DC370A-B Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPortable ComputersDocking StationCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC370A-B, LTC1734ES6-4.2 Demo Board, Li-Ion Battery Charger is a consumer electronics device designed to charge lithium-ion batteries. It features a high-efficiency, low-noise, and low-cost design that is ideal for consumer electronics applications. The board includes a DC370A-B controller, LTC1734ES6-4.2 power management IC, and a Li-Ion battery charger. It is capable of charging up to 4.2V and has a maximum charging current of 1A. The board also includes a USB port for easy connection to a computer or other device. The board is designed to be easy to use and is compatible with a wide range of consumer electronics devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC1734
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC1734-4.2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining