web counter

Linear Technology/Analog Devices DC606ABOARD EVAL FOR LTC4056ETS8

Linear Technology/Analog Devices DC606A Reference Design 3
Linear Technology/Analog Devices DC606A Reference Design 1
Linear Technology/Analog Devices DC606A Reference Design 2
Linear Technology/Analog Devices DC606A Reference Design 3
Linear Technology/Analog Devices DC606A Reference Design 1
Linear Technology/Analog Devices DC606A Reference Design 1
Linear Technology/Analog Devices DC606A Reference Design 2
Linear Technology/Analog Devices DC606A Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPortable ComputersDocking StationCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC606A-A, LTC4056ETS8-4.2 Demo Board is a Li-Ion charger with termination, designed for consumer electronics. It has a wide input voltage range of 4.25 to 6.5Vin, and is jumper selectable for either 450mA or 700mA output current. It is a great choice for charging a variety of Li-Ion batteries, and is easy to use and configure.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4056
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4056-4.2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ