web counter

Microchip Technology MCP7382XEVKIT EVALUATION FOR MCP7382X

Microchip Technology MCP7382XEV Reference Design 2
Microchip Technology MCP7382XEV Reference Design 1
Microchip Technology MCP7382XEV Reference Design 2
Microchip Technology MCP7382XEV Reference Design 1
Microchip Technology MCP7382XEV Reference Design 1
Microchip Technology MCP7382XEV Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPersonal Digital AssistantCradle ChargerInstrumentation and MeasurementCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MCP7382XEV-XEV is a 4.2V, 1-Cell, Lithium-Ion Battery Charger designed for instrumentation, consumer electronics, and portable devices. It features a high-efficiency, low-power design that is capable of charging a single-cell Li-Ion battery from 0V to 4.2V in less than 2 hours. The charger also includes a wide input voltage range of 4.5V to 16V, allowing it to be used with a variety of power sources. Additionally, the charger is protected against over-voltage, over-current, and short-circuit conditions, ensuring safe and reliable operation. With its small size and low power consumption, the MCP7382XEV-XEV is an ideal choice for powering a variety of portable devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MCP73826, MCP73827, MCP73828
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (1 Cell)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC CONTROLLR LI-ION 4.2V 8-MSOP11200RFQ
Microchip TechnologyIC CONTROLLR LI-ION 4.2V 8-MSOP30BUY
Microchip TechnologyMICROCHIP MCP73827-4.2VUA BATT CHARGER, LI-ION, 4.2V, 8-MSOP11200BUY