web counter

Linear Technology/Analog Devices DC1688AEVAL BOARD BATT CHARGER LT3652

Linear Technology/Analog Devices DC1688A Reference Design 3
Linear Technology/Analog Devices DC1688A Reference Design 1
Linear Technology/Analog Devices DC1688A Reference Design 2
Linear Technology/Analog Devices DC1688A Reference Design 3
Linear Technology/Analog Devices DC1688A Reference Design 1
Linear Technology/Analog Devices DC1688A Reference Design 1
Linear Technology/Analog Devices DC1688A Reference Design 2
Linear Technology/Analog Devices DC1688A Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveSolar PowerAutomotiveRemote Weather-Data StationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1688A-A, LT3652HVEDD Demo Board, Power Tracking 2A Battery Charger is a versatile automotive and transportation power solution designed to provide reliable and efficient charging for a variety of applications. This demo board features a high-efficiency, low-noise, and low-ripple power tracking 2A battery charger with a wide input voltage range of 4.5V to 40V. It is capable of charging a wide range of battery chemistries, including Li-Ion, LiFePO4, NiMH, and Lead Acid. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. This demo board is ideal for automotive and transportation applications, providing a reliable and efficient power solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3652
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3652HV
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining