web counter

Linear Technology/Analog Devices DC1473A-ABOARD DEMO FOR LT3650EDD-8.4

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveNotebookCradle ChargerLaptopAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1473A-A, LT3650EDD-8.4 Demo board is a high-performance, high-voltage, 2-amp monolithic 2-cell Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 28V, and is capable of charging two Li-Ion cells in series with a maximum charge current of 2A. The board also includes a wide range of safety features, including over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be compatible with a variety of battery chemistries, including LiFePO4, LiCoO2, and LiMn2O4. The board is also designed to be easy to use, with a simple user interface and intuitive LED indicators.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3650-8.4
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining