web counter

Linear Technology/Analog Devices DC1584ABOARD EVALUATION FOR LTC4070

Linear Technology/Analog Devices DC1584A Reference Design 2
Linear Technology/Analog Devices DC1584A Reference Design 1
Linear Technology/Analog Devices DC1584A Reference Design 2
Linear Technology/Analog Devices DC1584A Reference Design 1
Linear Technology/Analog Devices DC1584A Reference Design 1
Linear Technology/Analog Devices DC1584A Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveEnergy harvestingDDR MemorySolar PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1584A-A, LTC4070EDDB Demo Board is a simple low-IQ battery charger/protector with NTC thermistor input designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can charge up to 4-cell Li-Ion batteries with a maximum charge current of 1.5A. The board also includes an NTC thermistor input for temperature monitoring, and a low-IQ charge algorithm that allows for fast and efficient charging. The board is designed to be easy to use and is ideal for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4070
  • Supplied Contents
    Board(s)
  • Primary Attributes
    10V ~ 16V input
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents