web counter

Linear Technology/Analog Devices DC1362A-BEVAL BOARD BATT CHARGER LT3651

Linear Technology/Analog Devices DC1362A-B Reference Design 3
Linear Technology/Analog Devices DC1362A-B Reference Design 1
Linear Technology/Analog Devices DC1362A-B Reference Design 2
Linear Technology/Analog Devices DC1362A-B Reference Design 3
Linear Technology/Analog Devices DC1362A-B Reference Design 1
Linear Technology/Analog Devices DC1362A-B Reference Design 1
Linear Technology/Analog Devices DC1362A-B Reference Design 2
Linear Technology/Analog Devices DC1362A-B Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveNotebookCradle ChargerLaptopAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1362A-B, LT3651EUHE-4.1 Demo Board is a 4A high voltage Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of automotive and transportation applications. The board also features a high efficiency synchronous buck converter, allowing it to charge Li-Ion batteries quickly and efficiently. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring the safety of the battery and the system. The board is also designed to be easy to use, with a simple user interface and a variety of status LEDs to indicate the charging status.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3651
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3651-4.1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining