web counter

Microchip Technology MCP73213EV-2SOVPBOARD EVAL BATT CHARGER MCP73213

Microchip Technology MCP73213EV-2SOVP Reference Design 4
Microchip Technology MCP73213EV-2SOVP Reference Design 1
Microchip Technology MCP73213EV-2SOVP Reference Design 2
Microchip Technology MCP73213EV-2SOVP Reference Design 3
Microchip Technology MCP73213EV-2SOVP Reference Design 4
Microchip Technology MCP73213EV-2SOVP Reference Design 1
Microchip Technology MCP73213EV-2SOVP Reference Design 1
Microchip Technology MCP73213EV-2SOVP Reference Design 2
Microchip Technology MCP73213EV-2SOVP Reference Design 3
Microchip Technology MCP73213EV-2SOVP Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

AudioDigital CamcorderNotebookCradle ChargerLaptopPortable Media PlayerWalkie TalkiesNetbook

ECAD Model:

Description

The Microchip Technology MCP73213EV-2SOVP is a 2-cell, lithium-ion/lithium-polymer battery charger designed for digital camcorders, audio players, and other portable devices. It features a wide input voltage range of 4.5V to 16V, allowing it to be used with a variety of power sources. The charger also has a high-efficiency synchronous buck converter, which helps to reduce power consumption and heat dissipation. Additionally, it has an integrated safety timer and over-voltage protection, ensuring that your device is safe from overcharging. The MCP73213EV-2SOVP is a reliable and efficient charger for your digital camcorder, audio player, or other portable device.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MCP73213
  • Function
    Battery Charger
  • Operating Supply Voltage
    9V
  • Utilized IC / Part
    MCP73213
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (2 Cells)
  • Embedded
    No
  • Secondary Attributes
    Safety Timer, Thermal Protection, Automatic Charge Termination and Recharge
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 4V 0.05A 4-Pin TSFP T/R250BUY