web counter

Linear Technology/Analog Devices DC1484A-ALT3651EUHE-8.4 DEMO BOARD

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveNotebookCradle ChargerLaptopAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1484A-A, LT3651EUHE-8.4 Demo Board, 4A High Voltage 2-Cell Li-Ion Battery Charger, Automotive and Transportation is a powerful and versatile charging solution for automotive and transportation applications. It is designed to charge two-cell Li-Ion batteries with up to 4A of current. The board features a high voltage input range of 4.5V to 28V, allowing it to be used in a wide variety of automotive and transportation applications. The board also features a wide range of safety features, including over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. The board is ideal for automotive and transportation applications that require a reliable and efficient charging solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3651-8.4
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion / Li-Pol (2 Cells)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining