web counter

Linear Technology/Analog Devices DC1229B-ALT3650EDD-4.2 DEMO BOARD - HIGH

Linear Technology/Analog Devices DC1229B-A Reference Design 1
Linear Technology/Analog Devices DC1229B-A Reference Design 1
Linear Technology/Analog Devices DC1229B-A Reference Design 1
Linear Technology/Analog Devices DC1229B-A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveNotebookCradle ChargerLaptopAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1229B-A, LT3650EDD-4.2 Demo Board is a high voltage, 2 Amp monolithic Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 28V, and is capable of charging a single cell Li-Ion battery with up to 2A of current. The board also includes a power path management circuit, allowing for simultaneous charging and discharging of the battery. The board is designed to be used with the LT3650EDD-4.2 IC, and is capable of charging a wide variety of Li-Ion batteries, including those used in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3650
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining