web counter

Linear Technology/Analog Devices DC1568ABOARD BATTERY CHARGER SOLAR PWR

Linear Technology/Analog Devices DC1568A Reference Design 2
Linear Technology/Analog Devices DC1568A Reference Design 1
Linear Technology/Analog Devices DC1568A Reference Design 2
Linear Technology/Analog Devices DC1568A Reference Design 1
Linear Technology/Analog Devices DC1568A Reference Design 1
Linear Technology/Analog Devices DC1568A Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

AutomotivePortableRemote ControlSolar PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1568A-A, LT3652EDD Demo Board is a power tracking 2A battery charger designed for solar power, automotive, and transportation applications. It features a high-efficiency, synchronous buck-boost converter with a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 40V. The board also includes a high-accuracy current sense amplifier, a low-noise, low-dropout linear regulator, and a high-efficiency, low-noise, low-dropout switching regulator. The board is designed to provide a high-efficiency, low-noise, and low-dropout solution for charging batteries in solar, automotive, and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3652
  • Function
    Battery Charger
  • Operating Supply Voltage
    32V
  • Utilized IC / Part
    LT3652
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Multi-Chemistry, Solar Power
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining