web counter

MikroElektronika MIKROE-3844SINGLE CELL CLICK

MikroElektronika MIKROE-3844 Reference Design 6
MikroElektronika MIKROE-3844 Reference Design 1
MikroElektronika MIKROE-3844 Reference Design 2
MikroElektronika MIKROE-3844 Reference Design 3
MikroElektronika MIKROE-3844 Reference Design 4
MikroElektronika MIKROE-3844 Reference Design 5
MikroElektronika MIKROE-3844 Reference Design 6
MikroElektronika MIKROE-3844 Reference Design 1
MikroElektronika MIKROE-3844 Reference Design 1
MikroElektronika MIKROE-3844 Reference Design 2
MikroElektronika MIKROE-3844 Reference Design 3
MikroElektronika MIKROE-3844 Reference Design 4
MikroElektronika MIKROE-3844 Reference Design 5
MikroElektronika MIKROE-3844 Reference Design 6

Applications:

Battery Management >

Battery Charger

End Products:

Medical and HealthcareMP3 PlayerMedical AppliancesSolar AppliancesWireless SensorHealthcareSmart Phone

ECAD Model:

Description

The MikroElektronika MIKROE-3844 Single Cell Click Board is a versatile and reliable solution for medical and healthcare applications. It is based on the MCP16251 Synchronous Boost Regulator and the MCP1811A Low-Dropout (LDO) Linear Regulator. The board is designed to provide a regulated output voltage from a single cell Li-Ion battery, and is capable of delivering up to 500mA of current. It features a wide input voltage range of 2.7V to 5.5V, and an adjustable output voltage range of 2.5V to 5.5V. The board also includes a power-on reset circuit, over-current protection, and thermal shutdown protection. The board is ideal for powering medical and healthcare devices, such as glucose meters, blood pressure monitors, and other medical equipment.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply
  • Utilized IC / Part
    MCP1811A, MCP16251
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8TSSOP6500RFQ
Microchip TechnologyIC OPAMP DUAL 2.3V 10MHZ 8SOIC98430RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8DIP593BUY
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC300RFQ
Microchip TechnologyIC OPAMP GP 10MHZ RRO 8TSSOP2495RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8DIP5RFQ
Microchip TechnologyIC OPAMP 2.5V DUAL R-R 8TSSOP3200RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC1800RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC3300RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC0RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8TSSOP5300RFQ
Load more