web counter

Analog Devices Inc. ADP5090-1-EVALZADP5090 Ultralow Power Boost Regulator Evaluation Board

Analog Devices Inc. ADP5090-1-EVALZ Reference Design 3
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 1
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 2
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 3
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 1
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 1
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 2
Analog Devices Inc. ADP5090-1-EVALZ Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementPortableEnergy harvestingWireless SensorBattery Powered InstrumentIndustrial

ECAD Model:

Description

The Analog Devices ADP5090-1-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5090 Ultra Low Power Boost Regulator, a power management IC. This board features a wide input voltage range of 2.7V to 5.5V, and can provide an output voltage of up to 5.5V. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board also includes a USB interface for easy programming and monitoring of the device. The ADP5090-1-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5090 Ultra Low Power Boost Regulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP5090
  • Voltage - Output
    3.5V
  • Utilized IC / Part
    ADP5090
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADP198ACBZ-R7 - Interruttore Carico Potenza, Blocco Corrente Inversa, Lato Alto, Attivo Alto, 1 Uscita, 6,5V, 1A12RFQ
Analog Devices Inc.IC HIGH-SIDE LOAD SWITCH 4WLCSP5RFQ