web counter

STMicroelectronics STEVAL-ISB032V1Power Management IC Development Tools Li-Ion linear battery charger with LDO

STMicroelectronics STEVAL-ISB032V1 Reference Design 1
STMicroelectronics STEVAL-ISB032V1 Reference Design 1
STMicroelectronics STEVAL-ISB032V1 Reference Design 1
STMicroelectronics STEVAL-ISB032V1 Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPortableFitness Equipment

ECAD Model:

Description

The STMicroelectronics STEVAL-ISB032V1 is an evaluation board based on the STNS01 Li-Ion Battery Charger, designed for consumer electronics applications. It features a high-efficiency, low-power design that is capable of charging a single-cell Li-Ion battery from a USB port or other power source. The board includes a USB connector, a power switch, and a battery connector, as well as a set of LEDs to indicate the charging status. The board also includes a set of jumpers to configure the charging parameters, such as the charge current and voltage. The STEVAL-ISB032V1 is a great tool for evaluating and testing Li-Ion battery charging solutions for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Output Voltage
    4.2V
  • Utilized IC / Part
    STNS01
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsACCEL 100G I2C/SPI 16TFLGA60000RFQ