web counter

STMicroelectronics STEVAL-ISV019V1Power Management IC Development Tools Evaluation board for SPV1050 ULP energy harvester and battery charger a boost configuration

STMicroelectronics STEVAL-ISV019V1 Reference Design 3
STMicroelectronics STEVAL-ISV019V1 Reference Design 1
STMicroelectronics STEVAL-ISV019V1 Reference Design 2
STMicroelectronics STEVAL-ISV019V1 Reference Design 3
STMicroelectronics STEVAL-ISV019V1 Reference Design 1
STMicroelectronics STEVAL-ISV019V1 Reference Design 1
STMicroelectronics STEVAL-ISV019V1 Reference Design 2
STMicroelectronics STEVAL-ISV019V1 Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

SecurityHome AutomationSmart LightingHVACAccess ControlBuilding AutomationIndustrial ControlIndustrial Asset TrackingSurveillance and Security SystemFitness Equipment

ECAD Model:

Description

The STMicroelectronics STEVAL-ISV019V1 is an evaluation board for the SPV1050 ULP energy harvester and battery charger. It is designed to provide a boost configuration for security and automation applications. The board features a low-power, high-efficiency boost converter with a wide input voltage range of 0.9V to 5.5V. It also includes a low-dropout linear regulator, a low-power comparator, and a low-power voltage reference. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also includes a wide range of features such as a low-power sleep mode, a low-power shutdown mode, and a low-power standby mode. The board is ideal for applications that require a high level of energy efficiency and reliability.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Output Voltage
    3.7V
  • Utilized IC / Part
    SPV1050
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
STMicroelectronicsSPECIALTY ANALOG CIRCUIT, BGA6, 2 X 2 MM, 0.9 MM HEIGHT, ROHS COMPLIANT, HLGA-6395RFQ
STMicroelectronicsIMU ACCEL/MAG I2C/SPI 12LGA4585RFQ
STMicroelectronicsIMU ACCEL/GYRO I2C/SPI 14LGA0RFQ
STMicroelectronicsLDO Regulator Pos 1.8V 0.15A 4-Pin Flip-Chip T/R0RFQ
STMicroelectronicsIC TRNSLTR BIDIRECTIONAL 20TSSOP2500RFQ
STMicroelectronicsIC BATT CHRGR LI-ION 800MA DFN66000RFQ
STMicroelectronicsIC REG LIN POS ADJ 200MA SOT23-59000RFQ
Abracon LLCCrystal 0.032768MHz ±20ppm (Tol) ±250ppm (Stability) 4.1pF Flexural 80000Ohm 2-Pin CSMD T/R400RFQ