web counter

Linear Technology/Analog Devices DC2118BEVAL BOARD FOR LTC4040

Linear Technology/Analog Devices DC2118B Reference Design 2
Linear Technology/Analog Devices DC2118B Reference Design 1
Linear Technology/Analog Devices DC2118B Reference Design 2
Linear Technology/Analog Devices DC2118B Reference Design 1
Linear Technology/Analog Devices DC2118B Reference Design 1
Linear Technology/Analog Devices DC2118B Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsUSB Power DevicesSecurity SystemTelematicsData LoggerIndustrial Asset Tracking

ECAD Model:

Description

The Analog Devices DC2118B-B is a demo board for the LTC4040 5Vin, 2A single cell Li-ion/LiFePO4 buck battery charger with 2.5A boost backup power manager. This board is designed to provide a convenient platform for evaluating the features and performance of the LTC4040. It is ideal for consumer electronics applications such as mobile phones, tablets, and other portable devices. The board includes a USB port for easy connection to a PC, and a battery connector for connecting to a single cell Li-ion/LiFePO4 battery. The board also includes a boost converter for providing backup power in the event of a power failure. The board is designed to provide a complete solution for evaluating the performance of the LTC4040.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining