web counter

STMicroelectronics STEVAL-ISV020V1BOARD ENERGY HARVST BATT SPV1050

STMicroelectronics STEVAL-ISV020V1 Reference Design 3
STMicroelectronics STEVAL-ISV020V1 Reference Design 1
STMicroelectronics STEVAL-ISV020V1 Reference Design 2
STMicroelectronics STEVAL-ISV020V1 Reference Design 3
STMicroelectronics STEVAL-ISV020V1 Reference Design 1
STMicroelectronics STEVAL-ISV020V1 Reference Design 1
STMicroelectronics STEVAL-ISV020V1 Reference Design 2
STMicroelectronics STEVAL-ISV020V1 Reference Design 3

Applications:

Battery Management >

Battery Charger

End Products:

SecurityHome AutomationSmart LightingHVACAccess ControlBuilding AutomationIndustrial ControlIndustrial Asset TrackingSurveillance and Security SystemFitness Equipment

ECAD Model:

Description

The STMicroelectronics STEVAL-ISV020V1 is an evaluation board designed for use with the SPV1050 ULP Energy Harvester and Battery Charger. This board is ideal for applications in security and automotive systems, as it provides a buck-boost configuration for efficient energy harvesting and battery charging. The board features a wide input voltage range of 2.5V to 5.5V, and can provide up to 1.5A of output current. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB port for easy connection to a PC, and a graphical user interface for easy configuration.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy Harvesting
  • Utilized IC / Part
    SPV1050
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
STMicroelectronicsSTMICROELECTRONICS - STM32F205ZET6 - MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-14420997RFQ
STMicroelectronics32 Bit Microcontroller, Advanced Connectivity and Encryption, ARM Cortex-M4, 168 MHz, 1 MB, 192 KB1080RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 144LQFP1000RFQ
ECS Inc.CRYSTAL 25.0000MHZ 20PF SMD1659BUY
ECS Inc.CRYSTAL 24.0000MHZ 20PF SMD4289BUY