web counter

Linear Technology/Analog Devices DC1621ABOARD DEMO LTM8062

Linear Technology/Analog Devices DC1621A Reference Design 4
Linear Technology/Analog Devices DC1621A Reference Design 1
Linear Technology/Analog Devices DC1621A Reference Design 2
Linear Technology/Analog Devices DC1621A Reference Design 3
Linear Technology/Analog Devices DC1621A Reference Design 4
Linear Technology/Analog Devices DC1621A Reference Design 1
Linear Technology/Analog Devices DC1621A Reference Design 1
Linear Technology/Analog Devices DC1621A Reference Design 2
Linear Technology/Analog Devices DC1621A Reference Design 3
Linear Technology/Analog Devices DC1621A Reference Design 4

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveDesktop PCIndustrial ControlSolar PowerAutomotive

ECAD Model:

Description

The Analog Devices DC1621A-A, LTM8062EV Demo Board, 32V, 2A module Li-Ion Battery Charger with MPPT, Automotive and Transportation is a powerful and versatile charging solution for automotive and transportation applications. It features a 32V, 2A module Li-Ion battery charger with Maximum Power Point Tracking (MPPT) technology, allowing for efficient charging of Li-Ion batteries. The board also includes a wide range of safety features, including over-voltage, over-current, and short-circuit protection. The board is designed to be used in a wide range of automotive and transportation applications, including electric vehicles, hybrid vehicles, and other applications requiring efficient charging of Li-Ion batteries.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTM8062
  • Function
    Battery Charger
  • Operating Supply Voltage
    32V
  • Utilized IC / Part
    LTM8062
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (2 Cells)
  • Embedded
    No
  • Secondary Attributes
    9.75V ~ 32V Input
  • Length
    43mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining