web counter

Microchip Technology MCP73831EVPower Management IC Development Tools MCP73821 EVAL BRD

Microchip Technology MCP73831EV Reference Design 2
Microchip Technology MCP73831EV Reference Design 1
Microchip Technology MCP73831EV Reference Design 2
Microchip Technology MCP73831EV Reference Design 1
Microchip Technology MCP73831EV Reference Design 1
Microchip Technology MCP73831EV Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantBluetooth HeadsetCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MCP73831EV-EV Li-Ion/Li-Pol Battery Charger Evaluation Board is a consumer electronics device designed to provide a convenient and efficient way to charge and manage Li-Ion and Li-Pol batteries. It features a MCP73831EV Li-Ion/Li-Pol Battery Charger IC, which is capable of charging a single cell Li-Ion/Li-Pol battery from a USB port or an external power source. The board also includes a USB port, a power switch, and a status LED, allowing users to easily monitor the charging process. The board is designed to be used with a wide range of battery types and sizes, making it an ideal choice for a variety of consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP73831
  • Function
    Battery Charger
  • Utilized IC / Part
    MCP73831
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V Automotive 14-Pin SOIC N Tube35RFQ
Microchip TechnologyMICROCHIP MCP1631HV-330E/ST IC, PWM, CNTLR, HS, 20TSSOP5000RFQ