web counter

Microchip Technology MCP73871EVEVALUATION BOARD FOR MCP73871

Microchip Technology MCP73871EV Reference Design 7
Microchip Technology MCP73871EV Reference Design 1
Microchip Technology MCP73871EV Reference Design 2
Microchip Technology MCP73871EV Reference Design 3
Microchip Technology MCP73871EV Reference Design 4
Microchip Technology MCP73871EV Reference Design 5
Microchip Technology MCP73871EV Reference Design 6
Microchip Technology MCP73871EV Reference Design 7
Microchip Technology MCP73871EV Reference Design 1
Microchip Technology MCP73871EV Reference Design 1
Microchip Technology MCP73871EV Reference Design 2
Microchip Technology MCP73871EV Reference Design 3
Microchip Technology MCP73871EV Reference Design 4
Microchip Technology MCP73871EV Reference Design 5
Microchip Technology MCP73871EV Reference Design 6
Microchip Technology MCP73871EV Reference Design 7

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantPortable Medical DevicesUltra Mobile PCBluetooth HeadsetSmart PhonePortable Media PlayerDigital Camera

ECAD Model:

Description

The Microchip Technology MCP73871EV-EV Evaluation Board is a consumer electronics device designed to provide a convenient platform for evaluating the MCP73871 Li-Ion Battery Charger. This board is equipped with a USB Type-C connector, allowing for easy connection to a PC or other device for programming and monitoring. The board also features a 3.3V regulator, a power switch, and a status LED. The MCP73871EV-EV Evaluation Board is an ideal tool for evaluating the performance of the MCP73871 Li-Ion Battery Charger in a variety of consumer electronics applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MCP73871
  • Function
    Battery Charger
  • Operating Supply Voltage
    6V
  • Utilized IC / Part
    MCP73871
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Li-Ion / Li-Pol (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • REACH SVHC
    No SVHC
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG LIN POS ADJ 500MA 8UMAX1000RFQ
Abracon LLCCRYSTAL 12.0000MHZ 18PF SMD11RFQ