web counter

MikroElektronika MIKROE-3348CHARGER 8 CLICK

MikroElektronika MIKROE-3348 Reference Design 6
MikroElektronika MIKROE-3348 Reference Design 1
MikroElektronika MIKROE-3348 Reference Design 2
MikroElektronika MIKROE-3348 Reference Design 3
MikroElektronika MIKROE-3348 Reference Design 4
MikroElektronika MIKROE-3348 Reference Design 5
MikroElektronika MIKROE-3348 Reference Design 6
MikroElektronika MIKROE-3348 Reference Design 1
MikroElektronika MIKROE-3348 Reference Design 1
MikroElektronika MIKROE-3348 Reference Design 2
MikroElektronika MIKROE-3348 Reference Design 3
MikroElektronika MIKROE-3348 Reference Design 4
MikroElektronika MIKROE-3348 Reference Design 5
MikroElektronika MIKROE-3348 Reference Design 6

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementBattery-Operated DevicesHandheld ElectronicsPortable AudioPortable Media Player

ECAD Model:

Description

The MikroElektronika MIKROE-3348 Charger 8 Click Board is an advanced power management solution for Li-Ion batteries. It features an intelligent battery charger, system power manager, and battery fuel gauge. The charger is capable of charging a single-cell Li-Ion battery with up to 8A of current, and can be configured to charge at different voltages and currents. The system power manager allows for the monitoring and control of the battery's voltage and current, and can be used to protect the battery from overcharging and over-discharging. The battery fuel gauge provides an accurate estimate of the remaining battery capacity, and can be used to optimize the charging and discharging of the battery. The Charger 8 Click Board is an ideal solution for applications that require reliable and efficient power management.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    MAX8903B, MAX17201
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsAudio Amp Speaker 1-CH Mono/2-CH Stereo 18.5W Class-D 28-Pin HTSSOP EP T/R2112RFQ