web counter

Maxim Integrated MAX14970EVKIT#KIT EVALUATION FOR MAX14970

Maxim Integrated MAX14970EVKIT# Reference Design 5
Maxim Integrated MAX14970EVKIT# Reference Design 1
Maxim Integrated MAX14970EVKIT# Reference Design 2
Maxim Integrated MAX14970EVKIT# Reference Design 3
Maxim Integrated MAX14970EVKIT# Reference Design 4
Maxim Integrated MAX14970EVKIT# Reference Design 5
Maxim Integrated MAX14970EVKIT# Reference Design 1
Maxim Integrated MAX14970EVKIT# Reference Design 1
Maxim Integrated MAX14970EVKIT# Reference Design 2
Maxim Integrated MAX14970EVKIT# Reference Design 3
Maxim Integrated MAX14970EVKIT# Reference Design 4
Maxim Integrated MAX14970EVKIT# Reference Design 5

Applications:

Wireless Communication >

Repeater

End Products:

Computers and PeripheralsIndustrial Automation HMIIndustrial PCsSolid State Drive (SSD)Medical AppliancesIndustrial ServersHard Disk Drive (HDD)

ECAD Model:

Description

The MAX14970EVKIT-EVKIT# is an evaluation kit for the MAX14970 Ruggedized 6Gbps SATA Redriver with High ESD and Extended Temperature Operation. This kit is designed to help engineers evaluate the performance of the MAX14970 in a variety of applications. It includes a MAX14970 evaluation board, a USB-to-SATA adapter, and a USB-to-SATA cable. The evaluation board features a wide range of test points and connectors, allowing engineers to easily connect the MAX14970 to their system. The USB-to-SATA adapter and cable allow engineers to connect the MAX14970 to a computer or other peripheral device. The MAX14970 is designed to provide reliable data transmission in harsh environments, with high ESD protection and extended temperature operation. This evaluation kit is an ideal tool for engineers to evaluate the performance of the MAX14970 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14970
  • Function
    Re-Driver
  • Max Supply Voltage
    5V
  • Min Supply Voltage
    3.3V
  • Min Input Voltage
    3.3V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX14970
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining