web counter

Maxim Integrated MAX14986EVKIT#KIT EVALUATION FOR MAX14986

Maxim Integrated MAX14986EVKIT# Reference Design 5
Maxim Integrated MAX14986EVKIT# Reference Design 1
Maxim Integrated MAX14986EVKIT# Reference Design 2
Maxim Integrated MAX14986EVKIT# Reference Design 3
Maxim Integrated MAX14986EVKIT# Reference Design 4
Maxim Integrated MAX14986EVKIT# Reference Design 5
Maxim Integrated MAX14986EVKIT# Reference Design 1
Maxim Integrated MAX14986EVKIT# Reference Design 1
Maxim Integrated MAX14986EVKIT# Reference Design 2
Maxim Integrated MAX14986EVKIT# Reference Design 3
Maxim Integrated MAX14986EVKIT# Reference Design 4
Maxim Integrated MAX14986EVKIT# Reference Design 5

Applications:

Wireless Communication >

Repeater

End Products:

IndustrialCarrier BoardsIndustrial PCsTest EquipmentRack-Mounted ServersSystem on-ModuleMedical Equipments

ECAD Model:

Description

The MAX14986EVKIT-EVKIT# is an evaluation kit for the MAX14986 Dual 6 GT/s SAS/SATA Redriver with Equalization and Extended Temperature Operation, Industrial Grade. This kit provides a complete platform for evaluating the performance of the MAX14986 in a variety of applications. It includes a board with two 6 GT/s SAS/SATA connectors, a power supply, and a USB cable for connecting to a PC. The board also features a variety of test points and jumpers for easy evaluation of the device. The kit also includes a comprehensive user guide and software for configuring and testing the device. The MAX14986EVKIT-EVKIT# is ideal for evaluating the performance of the MAX14986 in industrial applications that require extended temperature operation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14986
  • Function
    Re-Driver
  • Max Supply Voltage
    5V
  • Min Supply Voltage
    3.3V
  • Min Input Voltage
    3.3V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX14986
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining