web counter

Maxim Integrated MAX15096EVKIT#6A HOTSWAP SOLUTION WITH INTEGRA

Maxim Integrated MAX15096EVKIT# Reference Design 1
Maxim Integrated MAX15096EVKIT# Reference Design 1
Maxim Integrated MAX15096EVKIT# Reference Design 1
Maxim Integrated MAX15096EVKIT# Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsStorage ApplicationsIndustrial ApplicationsRAID Data Storage SystemServer Line CardsDisk DrivesBlade Server

ECAD Model:

Description

The MAX15096EVKIT-EVKIT# is an evaluation kit for the MAX15096 2.7V to 18V, 6A integrated hot-swap and electronic circuit breaker. This kit is designed to help engineers evaluate the performance of the MAX15096 in their applications. It includes a MAX15096 evaluation board, a MAX15096 evaluation board, a MAX15096 evaluation board, and a MAX15096 evaluation board. The kit also includes a USB cable, a power supply, and a set of jumpers and connectors. The MAX15096 is a highly integrated hot-swap and electronic circuit breaker that provides over-current protection and inrush current limiting for a wide range of applications. It is ideal for use in computers and peripherals, as well as other applications that require reliable power management.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices, Inc.0RFQ