web counter

Maxim Integrated MAX15068EVKIT#EVKIT FOR DUAL ORING, SINGLE HOT

Maxim Integrated MAX15068EVKIT# Reference Design 1
Maxim Integrated MAX15068EVKIT# Reference Design 1
Maxim Integrated MAX15068EVKIT# Reference Design 1
Maxim Integrated MAX15068EVKIT# Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsTelecommunication & NetworkingTelecom Base Band UnitStorage ApplicationsRedundant/Backup SystemsDesktops and Servers

ECAD Model:

Description

The MAX15068EVKIT-EVKIT# is an evaluation kit for the MAX15068 Dual ORing, Single Hot-Swap Controller with Accurate Current Monitoring. This kit is designed to help engineers evaluate the performance of the MAX15068 controller in their applications. The kit includes a MAX15068 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features two independent hot-swap controllers, each with an ORing FET, current monitoring, and adjustable current limit. The board also includes a power supply, a voltage regulator, and a temperature sensor. The USB-to-I2C interface board allows engineers to easily program and debug the MAX15068 controller. The kit is ideal for evaluating the performance of the MAX15068 controller in applications such as servers, storage systems, and other computer peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining