web counter

Analog Devices Inc. EVAL-ADM1177EBZBOARD EVALUATION FOR ADM1177

Analog Devices Inc. EVAL-ADM1177EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1177EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1177EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1177EBZ Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsCentral Office SwitchDesktops and ServersCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1177EBZ Evaluation Kit is designed to evaluate the performance of the ADM1177 Hot-Swap Controller for Central Office Switch, Computers and Peripherals. This evaluation kit includes a fully assembled and tested ADM1177 evaluation board, a USB-to-I2C interface board, and a software package for Windows and Linux. The ADM1177 is a hot-swap controller that provides protection and control for hot-swappable devices. It features over-voltage, over-current, and over-temperature protection, as well as a programmable current limit and adjustable soft-start. The ADM1177 also provides a power-good signal and a fault signal to indicate when a fault has occurred. The evaluation board also includes a power supply, a power switch, and a set of LEDs to indicate the status of the board. The USB-to-I2C interface board allows the user to control the ADM1177 from a PC. The software package includes a GUI for configuring the ADM1177 and a library of example code for controlling the board.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1177
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    ADM1177
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    Hot Swap Controller, Digital Power Monitor, High Side MOSFET Driver
  • Embedded
    No
  • Secondary Attributes
    SMBus, I2C, 3.15V ~ 16.5V Supply
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SYNTH PLL VCO 6.8GHZ 32LFCSP490RFQ
Analog Devices Inc.IC SYNTH PLL VCO 6.8GHZ 32LFCSP1RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ